EN
  • EN
  • DE

TL072C

Part No TL072C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1267931-TL072C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TL072C CAD Model

Description

STMicroelectronics TL072C Low-Noise JFET-Input Operational Amplifiers

The TL072C from STMicroelectronics is a high-quality, low-noise operational amplifier that leverages JFET (Junction Field-Effect Transistor) technology to provide electronic enthusiasts and professionals with an exceptional balance of performance and efficiency. This integrated circuit is designed to cater to a wide array of applications that require high input impedance and low input bias and offset currents.

With its JFET input stage, the TL072C ensures a high input impedance, typically around 1012 Ω, which makes it an excellent choice for applications where minimal loading of the signal source is critical. The low input bias and offset currents further enhance the accuracy of the amplifier in high-impedance sensor circuits, audio preamplification, and other precision amplification tasks.

The device features a low-noise voltage of typically 18 nV/√Hz, which is particularly beneficial for audio applications and other sensitive instrumentation where noise can be a critical factor affecting performance. The TL072C also boasts a wide bandwidth of 3 MHz, allowing it to handle a broad range of frequencies without significant signal degradation.

Each TL072C chip contains two internally compensated, independent op-amps, which makes it a versatile component for designing professional-grade audio equipment, active filters, and many other dual-channel applications. With its low total harmonic distortion, the TL072C is well-suited for high-fidelity and audio preamplifier circuits.

Power supply flexibility is another strength of the TL072C, with a wide range of operating voltages from ±6V to ±15V, making it adaptable to various power environments and ensuring stable operation across different applications. The device also features a high slew rate of 13 V/µs, which allows for rapid changes in output voltage and makes the op-amp capable of driving capacitive loads with excellent transient response.

The TL072C comes in a standard DIP-8 or SO-8 package, ensuring easy integration into a broad range of electronic projects. Whether you're designing professional audio equipment, precision amplifiers, or any circuit requiring a high-performance op-amp, the TL072C from STMicroelectronics is a reliable and cost-effective choice.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,185+ $0.1952 $231.3120
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,200 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess