EN
  • EN
  • DE

TL072AIN

Part No TL072AIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267924-TL072AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL072AIN CAD Model

Description

STMicroelectronics TL072AIN Low-Noise JFET-Input Operational Amplifiers

The TL072AIN is a high-quality, low-noise operational amplifier from STMicroelectronics, designed to offer an optimal balance between performance and cost for audio and signal conditioning applications. This device is part of the TL07x series, which is well-known for its JFET (Junction Field-Effect Transistor) input stage, ensuring low input bias and offset currents, as well as a high input impedance.

The TL072AIN incorporates two internally compensated, high-voltage JFET input operational amplifiers, which are characterized by low harmonic distortion and low noise, making them an excellent choice for high-fidelity audio pre-amplification and active filter systems. The device operates over a wide range of power supply voltages, from ±4V to ±18V, providing designers with flexibility in various application circuits.

With its low input noise voltage (18 nV/√Hz typically at f = 1 kHz), the TL072AIN is particularly suitable for applications that require low noise and high-speed performance. Moreover, the low harmonic distortion and low input bias and offset currents contribute to a very clean and precise signal amplification, which is critical in professional audio equipment, mixers, and high-quality audio signal processing.

The TL072AIN is available in a standard 8-pin DIP (Dual In-line Package), making it compatible with a wide range of through-hole PCB designs. This package is not only easy to handle but also provides a good thermal path for heat dissipation. The operational amplifier is also available in SO-8 surface-mount packages, catering to more compact and modern circuit designs.

Key features of the TL072AIN include a high slew rate of 13 V/µs, which allows the amplifier to respond quickly to changes in input signals, and a typical low total harmonic distortion (THD) of 0.003%, ensuring high signal integrity. The device also offers a wide common-mode (up to VCC+) and differential voltage range, which increases its versatility in different circuit configurations.

In summary, the TL072AIN from STMicroelectronics is a reliable and high-performance solution for any application requiring low-noise and high-fidelity signal amplification. Its JFET input stage, coupled with a robust design and wide operating voltage range, makes it a versatile choice for both hobbyists and professional designers.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess