EN
  • EN
  • DE

IS486E

Part No IS486E
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Photo Detectors - Logic Output
Description LIGHT DETECTOR OPIC SCHMITT-TRIG / Optical Sensor 900nm Photo Detector, Logic Output Logic Radial, 3 Lead, Side View
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Active
Wavelength 900nm
Type Photo Detector, Logic Output
Output Type Logic
Package / Case Radial, 3 Lead, Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number IS486
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 162532-IS486E
Ultra Librarian 3D Model Ultra Librarian IS486E CAD Model

Description

The IS486E is a photo detector with logic output from Sharp Microelectronics.

  • Application: optical sensing applications
  • Wavelength: 900nm
  • Package: radial, 3 lead, side view
  • Packaging: bulk packaging with 500 pcs
  • Operating Temperature: -25°C to 85°C
  • ECCN: EAR99
  • Base Product Number: IS486
  • Status: currently active

You May Also Be Interested in

Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM STRGHT / Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Lowest to $3.1682
Fairchild/ON Semiconductor
IC SENSOR INV OPEN-COLL SIDELOOK
Lowest to $1.1356
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM
Lowest to $2.6859
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR BUFF OPENCOLL SIDELOOK
Need more? Email Us
Honeywell
DETECTR OPTOSCHMITT TOTEMPOLE / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Sharp Microelectronics
LIGHT DETECTOR OPIC SCHMITT-TRIG
Lowest to $0.8496
OSRAM Opto Semiconductors Inc.
IC SCHMITT TRIG W/LENS SIDELOOK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5022 $50.2200
245+ $0.4121 $100.9645
380+ $0.3992 $151.6960
520+ $0.3863 $200.8760
670+ $0.3735 $250.2450
900+ $0.3348 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess