EN
  • EN
  • DE

TL071BMDT

Part No TL071BMDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise JFET single operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267908-TL071BMDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL071BMDT CAD Model

Description

STMicroelectronics TL071BMDT Low-Noise JFET Single Op-Amp

The TL071BMDT is a high-performance operational amplifier brought to you by STMicroelectronics, a leader in the semiconductor industry. This device is designed to offer a perfect balance between a low noise profile and a high slew rate, making it an ideal choice for professional audio equipment, high-quality amplifiers, and other sensitive analog circuit applications.

Key Features

  • Low Noise: Equipped with JFET input stages, the TL071BMDT boasts a very low noise level, which is essential for audio pre-amplification and other noise-sensitive applications.
  • High-Speed Performance: The device offers a high slew rate, allowing for a rapid response to input signals. This makes it suitable for fast-operating amplifiers and filters.
  • Low Harmonic Distortion: With its low total harmonic distortion (THD), it ensures high-fidelity signal amplification, preserving the integrity of the original audio or instrumentation signals.
  • Wide Bandwidth: The TL071BMDT provides a large bandwidth, which is conducive to dealing with a broad range of frequencies without signal degradation.
  • Low Power Consumption: The operational amplifier has been designed for optimized power usage, making it an energy-efficient solution for battery-powered devices.

Applications

The versatility of the TL071BMDT allows it to be used in a myriad of applications where signal integrity and operational efficiency are paramount. These include:

  • Professional Audio Equipment
  • High-Fidelity Amplifiers
  • Active Filters
  • Analog Signal Conditioning
  • Instrumentation Amplifiers
  • Sample and Hold Circuits

Package and Quality

The TL071BMDT is offered in an SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures that their products meet the highest quality and reliability standards, and the TL071BMDT is no exception. It is designed to perform consistently across a wide temperature range, ensuring durability and stable operation in various environmental conditions.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess