EN
  • EN
  • DE

TL063AB

Part No TL063AB
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988644-TL063AB
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL063AB CAD Model

Description

The TL063AB from STMicroelectronics is a high-performance, low-power operational amplifier that integrates JFET (Junction Field-Effect Transistor) inputs to offer a wide input voltage range and excellent slew rate. This operational amplifier is specifically designed to operate with a single or dual power supply, making it a versatile choice for various applications in the electronics industry.

Key Features

  • Low Power Consumption: The TL063AB is optimized for low power consumption, which makes it suitable for battery-powered devices and energy-saving applications.
  • High Input Impedance: JFET inputs provide high input impedance, ensuring minimal loading on the source circuit.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a wide range of voltages, offering flexibility in circuit design.
  • Low Input Bias and Offset Currents: The TL063AB has low input bias and offset currents, which enhances accuracy in measurement and control systems.
  • Output Short-Circuit Protection: Built-in protection mechanisms safeguard the device against short-circuit conditions, enhancing its reliability and longevity.
  • Internal Frequency Compensation: The device comes with internal frequency compensation, which simplifies the design process by eliminating the need for external components.
  • Latch-Up-Free Operation: The TL063AB is designed to prevent latch-up, ensuring stable operation throughout its use.

Applications

The TL063AB is suited for a variety of applications that require efficient power usage and precision, including:

  • Portable and compact instrumentation
  • Analog filters
  • Audio amplification
  • Data acquisition systems
  • Sensor interfaces

Technical Specifications

Some of the technical specifications of the TL063AB include an operating temperature range of 0°C to +70°C, a supply voltage range from ±5V to ±15V, and a typical low supply current of 200 μA per channel. The device is offered in various packages, including DIP and SO, catering to different mounting and space requirements.

The TL063AB operational amplifier by STMicroelectronics, with its combination of low power consumption, high input impedance, and robust feature set, is an excellent choice for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 969 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess