EN
  • EN
  • DE

S87C541

Part No S87C541
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 063925-S87C541
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C541 CAD Model

Description

The Intel S87C541 is a microcontroller based on the widely used MCS-51 architecture. It's designed to provide a robust and efficient control solution for diverse embedded systems. Integrating memory, I/O capabilities, and timer functions on a single chip simplifies system design and reduces overall cost.

Applications:

  • Industrial Automation: Controls machinery, monitors sensors, and manages automated processes.
  • Home Appliances: Used in washing machines, refrigerators, and microwave ovens for precise control.
  • Security Systems: Integrated into alarm systems, access control panels, and surveillance equipment.
  • Medical Devices: Controls and monitors various medical equipment, ensuring accurate operation.
  • Automotive Systems: Used in dashboard displays, engine control units, and other automotive applications.

Features:

  • 8-bit CPU: Based on the industry-standard 8051 core for reliable performance.
  • Internal Memory: Includes both RAM and ROM for program storage and data handling.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Offers multiple timers/counters for precise timing and event counting.
  • Serial Communication: Supports serial communication protocols like UART for data transfer.
  • Interrupt Handling: Integrated interrupt system for responsive handling of external events.

Benefits:

  • Simplified Design: Integrates multiple functions on a single chip, reducing the need for external components.
  • Reliable Performance: Built on the robust 8051 architecture, ensuring reliable operation in demanding environments.
  • Cost-Effective: Reduces system cost through integration and efficient design.
  • Easy to Program: Compatible with standard MCS-51 development tools, simplifying software development.
  • Versatile: Suitable for a wide range of applications thanks to its flexible features and peripherals.

Technical Specifications:

The S87C541 generally operates at clock speeds up to 16MHz. It includes a specific amount of internal RAM and ROM (consult the datasheet for exact values). This microcontroller also supports various power-saving modes to minimize energy consumption. Its robust design makes it suitable for use in harsh industrial environments.

You May Also Be Interested in

Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
AMCC
Lowest to $2.8182

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess