EN
  • EN
  • DE

TEA5116

Part No TEA5116
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description 5 CHANNELS VIDEO SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 364008-TEA5116
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5116 CAD Model

Description

Product Overview: TEA5116 - STMicroelectronics

The TEA5116 from STMicroelectronics is a versatile integrated circuit designed for color television RGB matrixing and amplification. This high-performance component is specifically engineered to meet the demanding requirements of advanced television systems, providing superior color rendering and stability.

Key Features

  • RGB Matrixing: The TEA5116 integrates RGB matrixing functionality, enabling the accurate combination of red, green, and blue signals to produce a wide spectrum of colors on the television screen.
  • High Output Current: Capable of delivering a significant output current, this IC can drive the cathodes of a CRT directly, which simplifies the design of the output stages of a television.
  • Black Level Clamping: With built-in black level clamping, the TEA5116 ensures consistent and stable black levels, enhancing the overall picture quality.
  • Flexible Supply Voltage: The device is designed to operate over a range of supply voltages, making it suitable for various television set designs and ensuring compatibility with different power supply standards.
    • Applications

      The TEA5116 is ideal for use in color televisions, monitors, and other video display systems where high-quality color rendering is essential. Its robust design and advanced features make it an excellent choice for both consumer and professional video applications.

      Technical Specifications

      • Supply Voltage: 12V (typical)
      • Max Operating Temperature: 150°C
      • Package: Multiwatt15

      Design Support

      STMicroelectronics provides comprehensive design support for the TEA5116, including detailed datasheets, application notes, and reference designs. This ensures that engineers can leverage the full potential of the IC in their television designs, reducing time-to-market and enhancing system performance.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess