STA850P - STMicroelectronics Power Amplifier
The STA850P, from the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art power amplifier designed to deliver high-quality audio performance. This robust and efficient component is an ideal solution for advanced audio applications, offering both power and fidelity to meet the demands of audiophiles and professional audio engineers alike.
Key Features
- High Output Power: The STA850P comes with an impressive power output capability, making it suitable for driving a wide range of speakers, from small bookshelf models to larger floor-standing units.
- Advanced Technology: It utilizes STMicroelectronics' proprietary technology, ensuring low distortion and high linearity for clear and accurate sound reproduction.
- Thermal Protection: The device includes built-in thermal protection that prevents overheating, thus ensuring long-term reliability and safety during operation.
- Short Circuit Protection: With its integrated short-circuit protection, the STA850P safeguards itself and the connected speakers from potential damage caused by unexpected electrical faults.
Applications
The versatility of the STA850P makes it an excellent choice for a multitude of audio applications. It is particularly well-suited for:
- High-fidelity home audio systems
- Professional audio equipment
- Car audio amplifiers
- Public address systems
Product Specifications
Parameter
Value
Supply Voltage
Up to 18V
Output Power
Dependent on load impedance
Operating Temperature
-40°C to +85°C
Package
PowerSO-36
For audio designers and DIY enthusiasts seeking a reliable and powerful amplifier module, the STA850P from STMicroelectronics represents a premier choice that combines performance, durability, and ease of integration into various audio systems.