EN
  • EN
  • DE

TDE1787DP

Part No TDE1787DP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY & LAMP DRIVER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 6 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-DIP
Win Source Part Number 1106693-TDE1787DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1787DP CAD Model

Description

The TDE1787DP from STMicroelectronics is a robust and versatile interface IC designed for driving inductive loads with diagnostic functions. This advanced IC is specifically engineered to enhance the reliability and efficiency of automotive and industrial applications where inductive load control is critical.

Key Features

  • High Voltage Capability: The TDE1787DP is capable of handling high voltage operations, making it suitable for a wide range of applications that require a robust performance under varying electrical conditions.
  • Diagnostic Functions: Equipped with built-in diagnostic features, this IC provides valuable feedback on the status of the load, helping to prevent damage and prolong the life of the system.
  • Inductive Load Driving: It is optimized for driving inductive loads, providing efficient and reliable control of actuators, relays, and other inductive components.
  • Protection Features: The device includes several protection mechanisms such as overcurrent protection, thermal shutdown, and load dump protection, ensuring safe operation under adverse conditions.
  • Flexible Interface: The TDE1787DP offers a flexible interface that is compatible with standard microcontroller outputs, allowing for easy integration into various designs.

Applications

The TDE1787DP is ideal for a broad range of applications, particularly in the automotive industry where it can be used for controlling power windows, door locks, and other inductive loads. Its robustness also makes it suitable for industrial environments where it can manage solenoids, valves, and motors.

Technical Specifications

  • Supply Voltage Range: 8V to 35V
  • Output Current: Up to 0.5A continuous
  • Operating Temperature Range: -40°C to +150°C
  • Package: 8-Pin PDIP

The TDE1787DP is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the stringent requirements of modern automotive and industrial applications. With its combination of high-voltage capability, diagnostic functions, and protection features, the TDE1787DP is an excellent choice for designers looking to improve the performance and reliability of their inductive load control systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess