EN
  • EN
  • DE

VND10BSP13TR

Part No VND10BSP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HISIDE ISO 40V POWERSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 6 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.4A
Rds On (Typ) 100 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 1117401-VND10BSP13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND10BSP13TR CAD Model

Description

Introducing the VND10BSP13TR from STMicroelectronics

The VND10BSP13TR is a high-performance automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced driver is designed to deliver reliable and efficient control for automotive applications, making it an ideal choice for modern vehicles requiring precise power management and distribution.

Key Features:

  • Innovative Design: The VND10BSP13TR integrates two independent high-side drivers in a compact SO-16 package, offering a space-saving solution for automotive control units.
  • High Voltage Capability: It operates with a supply voltage up to 36V, with extended transient protection up to 40V, ensuring robust performance even under harsh operating conditions.
  • Current Limitation: Each channel is capable of delivering up to 12A of continuous current with current limitation to protect against overcurrent conditions.
  • Thermal Shutdown: The device includes a self-protective thermal shutdown feature that prevents overheating, enhancing the safety and longevity of the system.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for the detection of open load in off-state, loss of ground and supply, and overtemperature, providing critical feedback for system monitoring and maintenance.
  • Low Standby Power: The VND10BSP13TR is designed for energy efficiency, with a very low standby current that minimizes power consumption when the driver is not actively controlling a load.

Applications:

The versatility of the VND10BSP13TR makes it suitable for a wide range of automotive applications, including but not limited to:

  • Automotive lighting systems such as headlights and interior lighting
  • Body control modules
  • Engine management systems
  • Automotive power distribution systems

With its robust design and advanced features, the VND10BSP13TR from STMicroelectronics represents a reliable solution for automotive engineers seeking to improve the performance and safety of vehicle electronics. Its integration capabilities and diagnostic functions make it a valuable component in the development of sophisticated automotive systems.

For more information, datasheets, and technical specifications, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess