EN
  • EN
  • DE

TLE2425CLP

Part No TLE2425CLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION VIRTUAL GROUND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Ground Reference (Virtual)
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 4 V ~ 40 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Manufacturer Homepage www.ti.com
Win Source Part Number 716689-TLE2425CLP
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2425
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2425CLP CAD Model

Description

The TLE2425CLP is a precision voltage reference and regulator designed and manufactured by Texas Instruments. This high-quality component is engineered to provide a stable reference voltage in a variety of electronic applications. It is commonly used in analog circuits, data acquisition systems, and power supplies where a precise reference voltage is crucial for accurate performance.

Key Features:

  • Precision Reference: The TLE2425CLP offers a precise 2.5V output which is essential for accurate analog-to-digital conversion and other precision voltage requirements.
  • Low Output Noise: This voltage reference has a low output noise, making it suitable for sensitive electronic applications where noise can significantly affect performance.
  • Wide Operating Range: It operates over a wide range of input voltages and temperatures, ensuring reliable performance under varying conditions.
  • High Output Current: The TLE2425CLP can source up to 20mA of output current, allowing it to drive loads directly or to be used as a pre-regulator.
  • Thermal Protection: Built-in thermal protection helps to safeguard the device from damage due to overheating, enhancing its reliability and lifespan.
  • Low Dropout Voltage: It has a low dropout voltage, which means it can maintain a stable output even when the input voltage is close to the output voltage.

Applications:

  • Power Supplies
  • Analog-to-Digital Converters
  • Data Acquisition Systems
  • Instrumentation
  • Battery-Powered Devices

The TLE2425CLP is available in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. Its robust design and consistent performance make the TLE2425CLP a reliable choice for professionals and hobbyists alike seeking a stable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2251 $50.7012
29+ $3.4667 $100.5343
45+ $3.3584 $151.1280
62+ $3.2500 $201.5000
80+ $3.1417 $251.3360
107+ $2.8167 $301.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess