EN
  • EN
  • DE

L6375D013TR

Part No L6375D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER IPS 0.5A IND 20SOIC / Current Limit SW 1-IN 1-OUT to 1.5A 20-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 35 V
Current - Output (Maximum) 500mA
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature Range -25°C ~ 125°C (TJ)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 778170-L6375D013TR
Popularity Medium
Supply and Demand Status Limited
Family Name L6375
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian L6375D013TR CAD Model

Description

The L6375D013TR from STMicroelectronics is a versatile and robust smart power driver designed for a variety of applications. This integrated circuit embodies a combination of features that make it an ideal choice for driving both inductive and resistive loads such as relays, solenoids, lamps, and small motors.

Key Features

  • Output Current: The device is capable of delivering up to 0.4 A of continuous current to the load, which is suitable for a wide range of medium-power applications.
  • Supply Voltage Range: It operates within a supply voltage range of 8 V to 50 V, providing flexibility in various system voltages and ensuring compatibility with automotive and industrial voltage standards.
  • Built-in Protection: The L6375D013TR comes with a comprehensive set of protection features, including overcurrent, overtemperature, and undervoltage lockout, which contribute to the reliability and longevity of the application.
  • Diagnostic Functions: Advanced diagnostic capabilities are integrated into the device, allowing for real-time monitoring of load conditions and system performance. This facilitates troubleshooting and enhances system safety.

Applications

The L6375D013TR is well-suited for a variety of applications, particularly in the automotive and industrial sectors where reliability and efficiency are paramount. It is commonly used in:

  • Automotive body controllers
  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Smart home automation systems

Package and Quality

The device is offered in a compact and thermally efficient SO-8 package, which allows for space-saving PCB designs without compromising on thermal performance. Additionally, STMicroelectronics ensures high-quality standards, with each unit undergoing rigorous testing and quality control procedures to meet the demands of critical applications.

Conclusion

The L6375D013TR smart power driver from STMicroelectronics is a reliable and feature-rich solution that addresses the needs of modern electronic systems. With its robust design, broad supply voltage range, and integrated protection and diagnostic features, it stands out as a top choice for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess