EN
  • EN
  • DE

TDA8217

Part No TDA8217
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PAL DECODER AND VIDEO PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266308-TDA8217
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8217 CAD Model

Description

The TDA8217 from STMicroelectronics is a highly integrated circuit designed for use in color TV vertical deflection systems. This robust and reliable product is crafted to deliver exceptional performance and stability in a range of television applications. The TDA8217 is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Vertical Deflection Booster: The TDA8217 includes a power amplifier capable of driving TV yokes with a high degree of linearity, ensuring crisp and stable images.
  • Thermal Protection: With built-in thermal shutdown, the device offers protection against overheating, enhancing its reliability and lifespan.
  • Low Power Dissipation: Designed with energy efficiency in mind, the TDA8217 minimizes power consumption, making it an eco-friendly choice for modern television sets.
  • Guard Circuit: The inclusion of a guard circuit helps to protect against damaging overvoltage conditions, ensuring the safety and longevity of the device.
  • Flexibility: The TDA8217 is suitable for use with a wide range of chassis designs, providing manufacturers with the flexibility to incorporate it into various TV models.

Applications

The TDA8217 is primarily utilized in the vertical deflection circuitry of color television receivers. Its robust design makes it an ideal choice for a variety of TV screen sizes and technologies, including CRT-based televisions and some types of projection systems.

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage that is compatible with standard television power requirements.
  • Package: The TDA8217 is available in a standard package that is designed for optimal heat dissipation and ease of mounting on television circuit boards.
  • Quality and Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the TDA8217 is produced with high-quality standards, ensuring reliable performance in demanding environments.

In summary, the TDA8217 vertical deflection booster from STMicroelectronics is a crucial component for television manufacturers seeking high-quality, reliable, and energy-efficient solutions for vertical deflection systems. With its advanced features and protective mechanisms, the TDA8217 stands as a leading choice in the market for color TV vertical deflection applications.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess