EN
  • EN
  • DE

STH6NA80FI

Part No STH6NA80FI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 800V - 1.8ohm - 5.4A - TO-247/ISOWATT218 FAST POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261083-STH6NA80FI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH6NA80FI CAD Model

Description

STH6NA80FI - Power MOSFET by STMicroelectronics

The STH6NA80FI is a robust power MOSFET designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This high-performance component is engineered to deliver superior power efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and high-frequency converters.

Key Features

  • High Voltage Capability: The STH6NA80FI is designed to handle high voltages, with a drain-source voltage (V<sub>DS) of up to 800V, making it suitable for high-voltage power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 Ohms, this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the system.
  • High Current Rating: It offers a high continuous drain current (I<sub>D) of up to 6A, allowing it to handle significant power levels without compromising performance.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing energy losses during the transition phases of power conversion processes.
  • Enhanced Durability: Built with STMicroelectronics's advanced technology, the STH6NA80FI is designed to withstand harsh environments and provide a long operational lifespan.

Applications

The versatility of the STH6NA80FI makes it an ideal choice for a variety of applications, including:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electronic lamp ballasts
  • DC-AC inverters for solar energy systems
  • Motor control circuits

Package and Quality

The STH6NA80FI is available in a fully isolated TO-220FP package, ensuring easy mounting and excellent thermal performance. STMicroelectronics is committed to delivering high-quality products, and the STH6NA80FI is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess