EN
  • EN
  • DE

TDA7803A-ZST

Part No TDA7803A-ZST
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description AUDIO & BODY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Amplifier PowerSO-36
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package PowerSO-36 Exposed Top Pad
Case / Package PowerSO-36
Family Name TDA7803
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-19579-ND, 497-19579, 497-TDA7803A-ZSTDKR, 497-TDA7803A-ZSTTR, TDA7803A-ZST-ND, 497-TDA7803A-ZSTCT
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936324-TDA7803A-ZST
Ultra Librarian 3D Model Ultra Librarian TDA7803A-ZST CAD Model

Description

The TDA7803A-ZST is a cutting-edge audio amplifier integrated circuit (IC) from STMicroelectronics, designed to deliver superior sound quality and efficiency. This high-performance IC is an ideal choice for automotive audio applications, offering a combination of power, clarity, and reliability that is essential for in-vehicle entertainment systems.

Key Features

  • Output Power: The TDA7803A-ZST boasts an impressive output power capability, capable of driving speakers with high fidelity and minimal distortion.
  • Flexibility: It offers a flexible quad-channel configuration that can be used in various modes, such as stereo bridge-tied load (BTL) or quad single-ended, to suit different audio system designs.
  • Advanced Diagnostics: The IC includes a comprehensive diagnostic system that helps in detecting and managing faults, ensuring consistent performance and safety.
  • Efficiency: With its built-in features for power management, this amplifier provides high efficiency, reducing energy consumption and heat generation.
  • Sound Enhancement: The TDA7803A-ZST incorporates sound enhancement technologies such as a built-in equalizer and loudness control, enabling a rich and immersive listening experience.

Applications

The versatility of the TDA7803A-ZST makes it suitable for a wide range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Navigation and telematics systems
  • Rear-seat entertainment modules
  • External amplifier modules

Technical Specifications

With a focus on performance and integration, the TDA7803A-ZST is engineered to meet the rigorous demands of automotive audio systems. Some of its technical specifications include:

  • Quad power amplifier with selectable gain
  • Low output noise and distortion
  • Wide supply voltage range
  • High output power capability
  • Start-stop compatibility
  • I2C bus control interface

Overall, the TDA7803A-ZST from STMicroelectronics represents a blend of audio performance, efficiency, and smart features, making it a top choice for automotive audio solutions.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4224 $50.5344
15+ $6.9107 $103.6605
23+ $6.6947 $153.9781
31+ $6.4788 $200.8428
40+ $6.2628 $250.5120
54+ $5.6150 $303.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess