Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Function Audio Amplifier
Applications Automotive Audio
Number of Channels 4
Interface I2C
Temperature Range - Operating -40°C ~ 105°C (TA)
Specifications 115dB
Mounting Type Through Hole
Package / Case 27-Flexiwatt (Formed Leads)
Supplier Device Package 27-Flexiwatt (Vertical)
Base Product Number TDA7802
Standard Package 17 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 845931-TDA7802
Ultra Librarian 3D Model Ultra Librarian TDA7802 CAD Model

Description

Product Overview: TDA7802 from STMicroelectronics

The TDA7802 is a cutting-edge audio amplifier integrated circuit brought to you by STMicroelectronics, a global semiconductor leader. This remarkable chip is specifically designed to deliver high-quality sound reproduction in automotive audio applications. It's a perfect blend of power efficiency and performance, making it an ideal choice for modern in-car entertainment systems.

Key Features

  • Flexible Power Supply: The TDA7802 supports a wide range of supply voltages, accommodating the fluctuating electrical environment of automotive applications.
  • High Output Power: With its ability to deliver up to 4 x 50W of output power, it ensures loud and clear sound even in noisy car environments.
  • Advanced Diagnostics: The chip includes a comprehensive set of diagnostic features for detecting and reporting system faults, which is crucial for safety and reliability in automotive systems.
  • PowerSSO-36 Packaging: Its compact PowerSSO-36 package is designed for efficient heat dissipation and space-saving on the PCB.

Audio Performance

The TDA7802 incorporates STMicroelectronics' proprietary Full Flexible Amplification (FFX) technology, which allows the device to operate without the need for a heatsink over a wide range of output power. It provides excellent audio performance with low distortion and high Signal-to-Noise Ratio (SNR), ensuring a pristine listening experience.

Applications

Primarily intended for automotive audio systems, the TDA7802 is versatile enough to be used in various applications where high-quality audio amplification is required. This includes car radios, infotainment systems, and even compact audio systems in recreational vehicles.

Conclusion

In summary, the TDA7802 from STMicroelectronics is an exceptional audio amplifier that stands out for its robust design, superior audio quality, and comprehensive diagnostic features. It's a testament to STMicroelectronics' commitment to innovation and excellence in the field of audio amplification, particularly within the demanding automotive sector.

You May Also Be Interested in

Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
Diodes Incorporated
IC LINE DRIVER 14TSSOP
Lowest to $0.1258
ECAD model for PAM8100RRR
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3314
ECAD model for SI8244CB-D-IS1
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN
Lowest to $22.7926
ECAD model for ZL38051LDF1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2700 $61.3500
12+ $10.0677 $120.8124
18+ $9.7531 $175.5558
24+ $9.4385 $226.5240
31+ $9.1239 $282.8409
42+ $8.1800 $343.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,130 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention