EN
  • EN
  • DE

TDA7801PDTR

Part No TDA7801PDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 4-CH Stereo 49W Class-AB Automotive 36-Pin PowerSO Slug Up T/R / IC AMP QUAD BRIDGE BCD POWERSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 72W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Top Pad
Win Source Part Number 116470-TDA7801PDTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7801
Introduction Date September 12, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA7801PDTR CAD Model

Description

STMicroelectronics TDA7801PDTR Audio Amplifier

The TDA7801PDTR from STMicroelectronics is a cutting-edge, high-performance audio amplifier designed for the automotive industry. It is a part of STMicroelectronics' extensive portfolio of audio products that are engineered to provide high-quality sound and reliable performance in the challenging automotive environment.

This powerful audio amplifier integrates features that are tailored to meet the rigorous demands of in-car entertainment systems. With its advanced technology, the TDA7801PDTR offers an exceptional audio experience for drivers and passengers alike.

Key Features

  • Multiwatt Power Stage: The TDA7801PDTR is a quad bridge car radio amplifier capable of delivering significant power output, ensuring clear and powerful audio playback through the vehicle's speaker system.
  • Flexiwatt Package: Encased in a Flexiwatt 25 package, it is designed for compactness and efficient heat dissipation, which is crucial for maintaining performance and longevity in the temperature-variable automotive environment.
  • Start-Stop Compatibility: It is start-stop compatible, meaning it can handle the voltage fluctuations that occur when a vehicle's engine is stopped and started, such as in traffic or at red lights, without interrupting audio playback.
  • Integrated Diagnostics: The amplifier is equipped with integrated diagnostics to help detect and manage faults or issues, ensuring consistent and reliable operation.
  • High Efficiency: With its high-efficiency design, the TDA7801PDTR helps to minimize power loss and reduce energy consumption, which is particularly beneficial in automotive applications where energy efficiency is paramount.

Applications

The TDA7801PDTR is ideal for a wide range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio amplifiers for personal navigation devices
  • Sound systems for electric and hybrid vehicles

STMicroelectronics' commitment to quality and innovation is evident in the TDA7801PDTR audio amplifier. Whether you are an automotive manufacturer or an aftermarket audio system designer, this amplifier is engineered to deliver superior audio performance and reliability in any vehicle audio application.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess