Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 4
Output Type CMOS, Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 80dB CMRR
Operating Temperature Range -40°C ~ 125°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-DIP
RoHS State Request Verification
Win Source Part Number 1274279-TS3704IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3704
Introduction Date February 04, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS3704IN CAD Model

Description

The TS3704IN from STMicroelectronics is a high-functioning, low-power quad CMOS voltage comparator designed to operate over a wide range of power supplies, from 2.7V to 16V. This device is optimized for low-voltage, low-power applications, making it an ideal choice for battery-operated systems.

The TS3704IN boasts a typical low supply current of 20µA per comparator, which is significantly lower than the current drawn by bipolar comparators. This low consumption is coupled with a high input impedance, making it an excellent choice for applications where power efficiency is crucial.

With a wide range of operating temperatures from -40°C to +125°C, the TS3704IN ensures reliable performance in diverse environments. Each of the four independent comparators is designed to operate with a single or dual supply voltage, providing flexibility in various circuit configurations.

Key features of the TS3704IN include:

  • Very low supply current: 20µA/comparator (typical)
  • Wide single supply range 2.7V to 16V or dual supplies (±1.35V to ±8V)
  • Low input bias current: 1pA typical
  • Low input offset current: ±1pA typical
  • Low input offset voltage: ±1mV typical
  • Input common-mode voltage range includes ground
  • Low output saturation voltage
  • Output compatible with TTL, MOS, and CMOS

The device is presented in a standard 14-pin DIP package, which is suitable for a wide array of applications, including limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO, MOS clock timers, multivibrators, and high voltage logic gates.

The TS3704IN is a testament to STMicroelectronics' commitment to providing energy-efficient and versatile components for the electronics industry. Whether for industrial, automotive, consumer, or computing applications, the TS3704IN brings a balance of performance, power efficiency, and robustness to any design.

You May Also Be Interested in

Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention