EN
  • EN
  • DE

TDA7580

Part No TDA7580
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description FM/AM DIGITAL IF SAMPLING PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Function FM/AM Processor
Frequency 10.7MHz
RF Type AM, FM
Secondary Attributes On-Chip A/D Converter
Package 64-LQFP
Win Source Part Number 1266255-TDA7580
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7580
Introduction Date July 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7580 CAD Model

Description

The TDA7580 from STMicroelectronics is a state-of-the-art integrated circuit designed for high-end audio applications. This robust audio amplifier offers an impressive blend of power and precision, making it an ideal choice for automotive audio systems, home entertainment setups, and professional sound equipment.

Key Features:

  • High Output Power: Capable of delivering up to 4 x 50W of audio power, the TDA7580 can drive a wide range of speakers, ensuring high-quality sound reproduction in various environments.
  • Flexiwatt25 Package: The innovative Flexiwatt25 package allows for efficient heat dissipation and space-saving design, making it perfect for compact audio applications.
  • Multiwatt15H Vertical: The TDA7580 also comes in a Multiwatt15H vertical package, providing additional flexibility for different design requirements.
  • Low Distortion: With its low distortion characteristics, the TDA7580 ensures crystal-clear audio output, preserving the integrity of the original sound.
  • High Efficiency: The integrated circuit has a high efficiency, which reduces power consumption and heat generation, leading to a more reliable and sustainable audio solution.
  • MOSFET Output Stage: The MOSFET output stage provides high performance with improved linearity and lower output impedance, contributing to the overall sound quality.

Applications:

The versatility of the TDA7580 makes it suitable for a wide array of applications. It is commonly used in:

  • Car Radio Amplifiers
  • Home Audio Systems
  • Professional Audio Equipment

Technical Specifications:

The TDA7580 operates over a wide supply voltage range and is equipped with multiple protection systems to ensure reliability under harsh conditions. Its advanced diagnostics capabilities facilitate system monitoring and troubleshooting, making it a reliable choice for manufacturers and hobbyists alike.

With its combination of power, precision, and versatility, the TDA7580 from STMicroelectronics represents a leading solution in the audio amplifier market, delivering exceptional performance for a superior audio experience.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess