EN
  • EN
  • DE

HMC363S8G

Part No HMC363S8G
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-12GHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001577-HMC363S8G
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Misc ICs and Modules
Package Strip
Product Status Active
Function Prescaler
Frequency 0Hz ~ 12GHz
RF Type General Purpose
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian HMC363S8G CAD Model

Description

The HMC363S8G from Analog Devices Inc. is a high-performance, GaAs MMIC SMT PHEMT HBT MMIC Divide-by-4 Prescaler that operates from DC to 12 GHz. This versatile component is designed to meet the needs of a wide range of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC363S8G offers a broad frequency range, making it suitable for various applications that require frequency division within the DC to 12 GHz spectrum.
  • High Input Power Sensitivity: With an input power sensitivity range of -15 dBm to +5 dBm, this prescaler can handle a wide range of signal levels, ensuring reliable performance across different operating conditions.
  • Output Power: It delivers a consistent output power of +4 dBm across the entire frequency range, providing a stable signal for downstream components.
  • Low SSB Phase Noise: The HMC363S8G features low single sideband (SSB) phase noise, contributing to the overall signal integrity and system performance.
  • Package: Housed in a compact RoHS compliant SMT S8G package, the HMC363S8G is suitable for space-constrained applications while also supporting environmentally responsible manufacturing practices.

Applications

  • Point-to-Point Radios: Its high-frequency operation and phase noise performance make it ideal for use in point-to-point radio applications.
  • VSAT: The HMC363S8G is well-suited for Very Small Aperture Terminal (VSAT) systems, providing the necessary frequency division for satellite communications.
  • Military & Space: With its robust design and wide frequency range, it is capable of meeting the stringent requirements of military and space applications.
  • Test Instrumentation: The device's precision and reliability make it a valuable component in test and measurement instrumentation.

The HMC363S8G is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding applications. With its broad frequency range, high sensitivity, and stable output, it is an excellent choice for designers looking to integrate a dependable frequency prescaler into their systems.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess