EN
  • EN
  • DE

TDA7567PDTR

Part No TDA7567PDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 75W POWERSO-36 / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tape & Reel (TR)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2Ohm
Voltage - Supply 8V ~ 18V
Features Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Base Product Number TDA7567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 600
Win Source Part Number 1225114-TDA7567PDTR
Ultra Librarian 3D Model Ultra Librarian TDA7567PDTR CAD Model

Description

STMicroelectronics TDA7567PDTR Multipower BCD Technology Quad Bridge Car Radio Amplifier

The TDA7567PDTR from STMicroelectronics is an advanced audio amplifier designed for high-quality sound systems, particularly in automotive applications. This quad bridge car radio amplifier incorporates STMicroelectronics' proprietary Multipower BCD technology, which allows for the integration of bipolar, CMOS, and DMOS components on the same chip. This integration ensures high efficiency, outstanding audio performance, and reliability, making it an ideal choice for car radio manufacturers and automotive audio enthusiasts.

With its flexible quad bridge configuration, the TDA7567PDTR can drive speakers directly and is capable of delivering up to 4 x 50W of continuous power output, ensuring a powerful and immersive audio experience. The device operates over a wide supply voltage range, from 8V to 18V, which makes it versatile for use in various car models with different electrical systems.

One of the key features of the TDA7567PDTR is its built-in diagnostic capabilities. It includes a diagnostic system that can detect and report faults such as short circuits to ground, to the battery, and across the load, as well as thermal overloading. This feature helps to protect the amplifier and the speakers, enhancing the longevity and safety of the audio system.

The amplifier also boasts a low distortion level, which ensures crystal-clear sound reproduction, and a low output noise level, which minimizes background noise for a better listening experience. Additionally, the TDA7567PDTR incorporates a standby function, which reduces power consumption when the audio system is not in use, contributing to the overall energy efficiency of the vehicle.

Designed with the end-user in mind, the TDA7567PDTR is housed in a PowerSSO-36 package, which aids in heat dissipation and makes it easier to mount onto a printed circuit board. This package, combined with the amplifier's minimized external component requirement, simplifies the design and integration process for audio system manufacturers.

In summary, the TDA7567PDTR from STMicroelectronics is a robust and feature-rich audio amplifier that delivers high-quality sound and ensures reliable performance for automotive audio systems. With its advanced technology and diagnostic features, it represents a smart choice for those looking to enhance the audio experience in their vehicles.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess