EN
  • EN
  • DE

STW16NB60

Part No STW16NB60
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 0.3ohm - 16A TO-247 PowerMesh MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194840-STW16NB60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW16NB60 CAD Model

Description

STW16NB60 - N-Channel 600V - 0.23Ω - 16A - TO-247 PowerMESH™ IGBT

The STW16NB60 is a high-performance N-Channel IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to combine the high efficiency of MOSFETs with the high current and low saturation voltage capability of bipolar transistors. The STW16NB60 is a part of STMicroelectronics' PowerMESH™ lineup, which is renowned for its exceptional performance in high-power and high-efficiency applications.

This device is tailored for a wide range of applications, including switch-mode power supplies (SMPS), high-efficiency converters, motor control, and inductive heating, making it a versatile component for engineers and designers. The STW16NB60 is characterized by its high breakdown voltage of 600V, which allows it to handle high voltage applications with ease. Its low on-resistance of 0.23Ω ensures minimal power loss and improved efficiency.

With a continuous current rating of 16A, the STW16NB60 is capable of handling significant power without compromising performance. Its TO-247 package is not only robust but also facilitates excellent thermal management, ensuring the device operates reliably even under high current and temperature conditions.

Key Features:

  • High Breakdown Voltage: 600V, suitable for high voltage applications.
  • Low On-Resistance: 0.23Ω, minimizing conduction losses.
  • High Current Rating: 16A continuous current.
  • Advanced Technology: Utilizes PowerMESH™ for outstanding performance.
  • Robust Package: TO-247 package for excellent thermal and mechanical performance.
  • Fast Switching Speed: Ensures efficient operation in switching applications.

The STW16NB60 also features fast switching speed, which is crucial for reducing switching losses and improving the efficiency of power conversion systems. Its ruggedness and reliability are ensured by the stringent quality standards followed by STMicroelectronics.

For engineers looking for a robust, high-voltage, and efficient solution for their power management and conversion applications, the STW16NB60 offers a compelling choice. Its combination of high performance, reliability, and versatility make it a go-to component in the design of advanced electronic systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess