Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 27-Flexiwatt (Vertical)
Package / Case 27-Flexiwatt (Formed Leads)
Base Product Number TDA75613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TDA75613LV-ND,497-15413-5,-497-15413-5
Standard Package 17
Win Source Part Number 1098906-TDA75613LV
Ultra Librarian 3D Model Ultra Librarian TDA75613LV CAD Model

Description

The TDA75613LV from STMicroelectronics is a cutting-edge audio amplifier designed to provide a high-quality audio experience for automotive and other demanding applications. This robust quad bridge car radio amplifier is built to deliver outstanding sound clarity, power efficiency, and reliability, making it an ideal choice for manufacturers and audio enthusiasts alike.

Key Features

  • High Output Power: Capable of delivering up to 4 x 50W of output power into 4 ohms, the TDA75613LV ensures loud and clear audio playback, suitable for in-car entertainment systems.
  • Advanced Technology: Incorporating STMicroelectronics' proprietary BCD (Bipolar-CMOS-DMOS) technology, this amplifier offers a seamless integration of analog, digital, and power circuits, enhancing performance and efficiency.
  • Flexibility: The device is designed to operate over a wide supply voltage range, making it versatile for use in various automotive power systems.
  • Thermal Protection: With built-in thermal shutdown protection, the TDA75613LV is safeguarded against overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The amplifier is also equipped with short-circuit protection, which protects the device and the speakers from potential damage due to accidental shorts.
  • Minimal External Components: The TDA75613LV is designed to work with minimal external components, simplifying circuit design and reducing overall system cost.

Applications

The TDA75613LV is primarily used in automotive audio systems, where its robustness and sound quality are essential. It can also be employed in other audio applications where high power output and sound fidelity are required.

Conclusion

STMicroelectronics' TDA75613LV audio amplifier is a top-tier solution for high-performance audio systems. With its impressive power output, advanced technology, and protection features, it stands out as a reliable and efficient choice for automotive and other audio applications. Its ease of integration and cost-effectiveness make it a go-to component for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3127 $67.8762
14+ $9.2822 $129.9508
22+ $8.9923 $197.8306
30+ $8.7021 $261.0630
39+ $8.4120 $328.0680
52+ $7.5419 $392.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,569 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention