EN
  • EN
  • DE

UPC832C

Part No UPC832C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description Bipolar Analog Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391218-UPC832C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC832C CAD Model

Description

The UPC832C is a wideband silicon monolithic IC designed for use as an amplifier, primarily in CATV systems. This integrated circuit from NEC offers a cost-effective solution for signal amplification, providing excellent performance characteristics within its specified frequency range. It is designed to improve signal strength and quality in various communications applications.

Applications:

  • CATV Systems: Used as a line amplifier to boost signal strength in cable television networks.
  • Satellite Receivers: Can be used to amplify signals in satellite receiver front-ends.
  • Wideband Amplifiers: Suitable for general-purpose wideband amplification needs.
  • Communication Equipment: Employed in various communication devices requiring signal amplification.

Features:

  • Wideband Operation: Designed for operation over a broad range of frequencies, making it suitable for various applications.
  • High Gain: Provides significant signal amplification, improving signal strength and quality.
  • Low Noise Figure: Minimizes noise introduced during amplification, preserving signal integrity.
  • Monolithic IC: Compact design integrating multiple components on a single chip, enhancing reliability and reducing size.
  • High Linearity: Ensures minimal signal distortion during amplification.

Benefits:

  • Improved Signal Quality: Amplifies signals while minimizing noise, resulting in clearer and more reliable signal transmission.
  • Cost-Effective Solution: Provides a cost-efficient means of signal amplification compared to discrete component solutions.
  • Simplified Circuit Design: Reduces the complexity of circuit design, saving time and resources.
  • Enhanced System Performance: Improves the overall performance of communication systems by boosting signal strength.
  • Increased Reliability: The integrated design enhances the reliability and longevity of the amplifier.

Additional Details:

The UPC832C typically operates with a single power supply. Specific details on voltage and current requirements can be found in the product datasheet. The IC is often packaged in a small outline package (SOP) or similar, making it easy to integrate into existing circuit boards. Its high gain and low noise figure make it an excellent choice for applications requiring high-performance amplification. Ensure proper heat sinking and voltage regulation to maximize its lifespan and performance.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $1.9566
NEC
Lowest to $22.5849
NEC
Lowest to $84.4190
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $89.8648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess