EN
  • EN
  • DE

TDA7561

Part No TDA7561
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 60W AB 25FLEXIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 60W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 25-Flexiwatt (Vertical)
Dimension 25-Flexiwatt (Formed Leads)
Win Source Part Number 144606-TDA7561
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7561 CAD Model

Description

STMicroelectronics TDA7561 - High-Performance Car Radio Amplifier

The TDA7561 from STMicroelectronics is a breakthrough product designed for the modern automotive audio market. This powerful audio amplifier integrates STMicroelectronics' advanced BCD (Bipolar CMOS DMOS) technology, enabling it to deliver exceptional sound quality with high power efficiency. Ideal for car radio applications, the TDA7561 is a versatile solution that offers a seamless audio experience for drivers and passengers alike.

With a MOSFET output power stage, the TDA7561 delivers an impressive 4 x 45W of audio power into a 4-ohm load, ensuring crystal-clear sound even at high volume levels. The device boasts a wide supply voltage range, from 8V to 18V, accommodating the fluctuating voltages typically found in automotive environments. This ensures consistent performance and reliability under various operating conditions.

The TDA7561 comes equipped with a range of features that enhance its functionality and user experience. One of the key features is the built-in mute and standby functions, which allow for quiet and energy-efficient operation when the audio system is not in use. Additionally, the amplifier includes a clip detector, which serves as a protection mechanism by monitoring the output signal to prevent speaker damage due to overdriving.

Protection is a critical aspect of automotive electronics, and the TDA7561 excels in this area. It includes a full set of protection systems, such as short-circuit protection, thermal shutdown, and load dump voltage surge protection. These safeguards ensure that the amplifier operates safely and continues to perform optimally over time.

For design flexibility, the TDA7561 provides multiple diagnostic functions. These diagnostics help system designers and technicians monitor the amplifier's status and quickly troubleshoot any issues that may arise. The compact and robust design of the TDA7561 makes it an ideal choice for space-constrained automotive audio applications, where performance cannot be compromised.

In summary, the TDA7561 from STMicroelectronics is an advanced, high-performance car radio amplifier that offers superb audio quality, efficiency, and protection features. Its robust design and comprehensive set of functions make it a top choice for automotive audio systems that demand the best in sound performance and reliability.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7582 $63.0328
8+ $12.9298 $103.4384
12+ $12.5257 $150.3084
17+ $12.1217 $206.0689
22+ $11.7176 $257.7872
29+ $10.5055 $304.6595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess