EN
  • EN
  • DE

TDA7498E

Part No TDA7498E
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 220W PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 1 @ 3Ohm; 160W x 2 @ 4Ohm
Voltage - Supply 14V ~ 36V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package PowerSSO-36 EPU
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number TDA7498
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848271-TDA7498E
Ultra Librarian 3D Model Ultra Librarian TDA7498E CAD Model

Description

STMicroelectronics TDA7498E - High-Performance Digital Amplifier

The TDA7498E is a cutting-edge digital audio amplifier integrated circuit from STMicroelectronics, designed to deliver high-quality sound with outstanding efficiency. This powerful class D amplifier is capable of driving stereo speakers with up to 160 watts per channel at 4 ohms, making it an excellent choice for a wide range of audio applications, from home theater systems to active loudspeakers and high-end car audio installations.

One of the key features of the TDA7498E is its high efficiency, which not only reduces the power loss during operation but also minimizes the need for heat dissipation. This makes it possible to use the amplifier in more compact designs without the requirement for large heatsinks, thus enabling sleek and space-saving audio solutions.

The TDA7498E boasts a wide supply voltage range, from 12V to 36V, providing flexibility in various system designs. Additionally, it incorporates advanced features such as a mute function and standby mode, which contribute to power-saving when the amplifier is not in active use. The device also includes built-in protection circuits that guard against over-temperature, short-circuit, and DC offset, ensuring reliable operation and longevity of the amplifier and connected speakers.

With its single-ended or differential input capability, the TDA7498E offers versatility in handling different audio source configurations. The sound quality is further enhanced by the low THD+N (Total Harmonic Distortion plus Noise) and high SNR (Signal-to-Noise Ratio), which ensures a clear and detailed audio reproduction.

For developers and audio enthusiasts looking to integrate the TDA7498E into their designs, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design guides. This support facilitates the development process and helps to achieve the best possible audio performance from the amplifier.

In summary, the TDA7498E from STMicroelectronics is a robust and high-performance digital amplifier that offers excellent audio quality, efficiency, and reliability for a variety of demanding audio applications.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess