EN
  • EN
  • DE

TDA7496SA

Part No TDA7496SA
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO AB DUAL CLIPWATT15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 5.5W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 32 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 15-Clipwatt
Dimension Clipwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 038153-TDA7496SA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7496SA CAD Model

Description

STMicroelectronics TDA7496SA - 10W+10W Stereo Amplifier

The TDA7496SA is a high-performance audio amplifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is part of ST's audio power amplifier portfolio and is specifically tailored for high-quality sound reproduction in a variety of applications.

The TDA7496SA offers dual 10-watt channels and operates in the Class-AB amplifier category, ensuring a harmonious balance between efficiency and sound fidelity. With its ability to drive stereo speakers, it is an excellent choice for compact home audio systems, desktop audio solutions, and active speakers.

Key Features:

  • Output Power: Capable of delivering 10W per channel into an 8-ohm load with a power supply of 18V, the TDA7496SA can provide a robust audio performance suitable for a variety of listening environments.
  • Minimal External Components: The design requires few external components, which simplifies the circuit design and helps reduce overall system cost and complexity.
  • High Efficiency: The Class-AB operation offers a good compromise between efficiency and audio performance, making it suitable for applications where power consumption and heat dissipation are of concern.
  • Standby and Mute Functions: Equipped with standby and mute functions, the amplifier allows users to minimize power consumption when the audio output is not needed, making it an eco-friendly option for modern electronics.
  • Thermal Protection: The TDA7496SA includes a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability and safety.

Applications:

The versatility of the TDA7496SA makes it suitable for a wide range of audio applications, including but not limited to:

  • TV and computer audio systems
  • Mini and micro component stereo systems
  • Portable audio devices
  • Active speakers and docking stations

In summary, the TDA7496SA from STMicroelectronics exemplifies a powerful, high-quality audio solution for designers looking to enhance the audio experience in their products. Its combination of power, efficiency, and ease of use makes it a top contender in the audio amplifier market.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8861 $66.0135
75+ $1.5477 $116.0775
120+ $1.5003 $180.0360
160+ $1.4518 $232.2880
210+ $1.4033 $294.6930
280+ $1.2578 $352.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess