Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 41W x 2 @ 6 Ohm
Operating Supply Voltage 7 V ~ 26 V
Features Short-Circuit and Thermal Protection
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 796571-TDA7492PETR
Popularity Medium
Supply and Demand Status Balance
Family Name TDA7492PE
Introduction Date November 17, 2014
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TDA7492PETR CAD Model

Description

The TDA7492PETR from STMicroelectronics is a high-quality, class-D audio amplifier that delivers exceptional sound performance for a wide range of audio applications. This integrated circuit is designed to provide a high level of audio fidelity while maintaining energy efficiency, making it an ideal choice for battery-powered devices as well as for high-power audio systems.

Key Features

  • Output Power: The TDA7492PETR is capable of delivering up to 25W+25W of output power into an 8Ω load with excellent audio quality, ensuring loud and clear sound reproduction.
  • Efficiency: With its class-D architecture, it offers a high efficiency of over 90%, which not only reduces energy consumption but also minimizes heat generation.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, typically 100 dB, which ensures a clean audio output with minimal background noise.
  • Supply Voltage: The device operates over a wide supply voltage range from 8V to 26V, providing flexibility in various application designs.
  • Thermal Protection: It includes thermal overload protection that shuts down the amplifier in the event of overheating, thereby safeguarding the IC and connected components.

Applications

The TDA7492PETR is suitable for a diverse array of applications. It is commonly used in:

  • Home audio systems
  • Active speakers
  • Wireless speakers
  • Compact audio solutions
  • Soundbars and docking stations

Package and Quality

This device is available in a compact 36-pin PowerSSO package, which allows for a reduced footprint on printed circuit boards. STMicroelectronics' commitment to quality ensures that the TDA7492PETR meets high standards for reliability and performance, making it a trusted choice for both commercial and consumer audio applications.

Conclusion

The TDA7492PETR is a testament to STMicroelectronics' expertise in audio amplifier technology. With its combination of power, efficiency, and audio quality, this amplifier is well-suited for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5091 $51.0546
15+ $6.9819 $104.7285
23+ $6.7637 $155.5651
31+ $6.5455 $202.9105
40+ $6.3273 $253.0920
53+ $5.6728 $300.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention