Products specifications Report Issue?

Category Resistors - Chassis Mount Resistors
Mfr Stackpole Electronics Inc
Series KAL
Package Bulk
Resistance 6 Ohms
Tolerance ±1%
Power (Watts) 50W
Composition Wirewound
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Features Moisture Resistant
Coating, Housing Type Aluminum
Mounting Feature Flanges
Size / Dimension 1.968" L x 1.140" W (49.99mm x 28.96mm)
Height - Seated (Max) 0.641" (16.28mm)
Lead Style Solder Lugs
Package / Case Axial, Box
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Win Source Part Number 1338546-KAL50FB6R00
Ultra Librarian 3D Model Ultra Librarian KAL50FB6R00 CAD Model

Description

The Stackpole Electronics Inc KAL50FB6R00 chassis mount resistor is a high-quality component designed for high-temperature applications.

  • Resistance: 6 Ohms
  • Power: 50W
  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Height Seated: 0.641" (16.28mm)
  • Mounting: Flanges
  • Coating: Aluminum
  • Package: Box Axial
  • Operating Temperature: -55°C to 275°C

You May Also Be Interested in

Vishay
RH-5 1 .1% C02
Need more? Email Us
ECAD model for RH0051R000BC02
TE Connectivity
RES CHAS MNT 330 OHM 5% 10W
Need more? Email Us
ECAD model for THS10330RJ
Vishay
RH-25 750 1% E02 E4
Need more? Email Us
ECAD model for RH025750R0FE02
TE Connectivity
RES CHAS MNT 10 OHM 5% 1500W
Need more? Email Us
ECAD model for TE1500B10RJ
Vishay
RH-10 4 1% E02 E4
Need more? Email Us
ECAD model for RH0104R000FE02
Vishay
SFERNICE FIXED RESISTORS / Chassis Mount Resistor
Need more? Email Us
ECAD model for RCH25S150R0JS06
Vishay
NH-25 4.75 1% C02
Need more? Email Us
ECAD model for NH0254R750FC02
Ohmite
RES CHAS MNT 150 OHM 1% 50W
Need more? Email Us
ECAD model for 850F150E
Ohmite
RES CHAS MNT 50 OHM 5% 160W
Need more? Email Us
ECAD model for WFH160L50RJE

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention