Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Capacitance 3.3 µF
Tolerance ±20%
Voltage Rating - DC 16V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.087" (2.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 16ST335M3225X CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.1UF 10% 305VAC RADIAL
Need more? Email Us
ECAD model for B32933A3104K000
Vishay
CAP FILM 2200PF 20% 630VDC RAD
Need more? Email Us
ECAD model for F339MX222231MDI2B0
Kemet
CAP FILM 0.22UF 5% 1KVDC RADIAL
Need more? Email Us
ECAD model for R76QR3220SE30J
Nichicon
CAP FILM 3.3UF 10% 630VDC AXIAL / 3.3 µF Film Capacitor 630V Polypropylene (PP), Metallized Axial
Need more? Email Us
ECAD model for QAP2J335KRP
Nichicon
CAP FILM 1.5UF 10% 400VDC RADIAL
Need more? Email Us
ECAD model for QXK2G155KTP
Panasonic
Plastic Film Capacitors
Need more? Email Us
ECAD model for ECHU1H121JX5
Cornell Dubilier Knowles
CAP FILM 0.047UF 5% 630VDC AXIAL
Need more? Email Us
ECAD model for 150473J630EC
Cornell Dubilier Knowles
CAP FILM 4UF 10% 50VDC AXIAL
Need more? Email Us
ECAD model for MMWA05W4K-F
Vishay
CAP FILM 10000PF 10% 630VDC RAD
Need more? Email Us
ECAD model for BFC233621103

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention