EN
  • EN
  • DE

TDA7391LVPDU

Part No TDA7391LVPDU
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 45W POWERSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-PowerSOIC (0.433", 11.00mm Width)
Case / Package PowerSO-20
Family Name TDA7391
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936309-TDA7391LVPDU
Ultra Librarian 3D Model Ultra Librarian TDA7391LVPDU CAD Model

Description

STMicroelectronics TDA7391LVPDU Audio Amplifier

The TDA7391LVPDU from STMicroelectronics is a high-quality audio amplifier designed for automotive and consumer applications. This versatile and robust integrated circuit is optimized to deliver outstanding audio performance with high power efficiency, making it an ideal choice for in-car entertainment systems, multimedia setups, and portable audio devices.

Key Features

  • High Output Power: The TDA7391LVPDU is capable of delivering up to 32W of continuous RMS power into a 4 Ohm load, ensuring powerful and clear sound reproduction.
  • Wide Supply Voltage Range: With an operational range from 8V to 18V, this amplifier can accommodate the varying electrical environments found in automotive applications.
  • Low Distortion: The device maintains low levels of Total Harmonic Distortion (THD), which results in a clean and precise audio output.
  • Thermal Protection: The built-in thermal protection circuitry prevents the device from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The amplifier includes short-circuit protection to safeguard the device against potential damage from output to ground or to the supply voltage.

Applications

  • Automotive Audio Systems
  • Car Radios and Navigation Systems
  • Portable Speakers
  • Multimedia Audio Devices

Advanced Technology

The TDA7391LVPDU incorporates STMicroelectronics' advanced BCD (Bipolar, CMOS, DMOS) technology, which allows for the integration of analog signal processing circuits with digital control circuits on the same chip. This technology facilitates the creation of more compact and energy-efficient audio systems without compromising on performance.

Flexible Usage

Designed for ease of use, the TDA7391LVPDU comes in a flexible PowerSO-20 package, making it compatible with various PCB layouts. The amplifier also supports multiple types of input signals, allowing designers to integrate it seamlessly into a wide range of audio systems.

Overall, the TDA7391LVPDU from STMicroelectronics represents a sophisticated and reliable solution for high-fidelity audio amplification in demanding environments.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess