Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale+™
Package Tray
Number of LABs/CLBs 75072
Number of Logic Elements/Cells 1313763
Total RAM Bits 190976000
Number of I/O 702
Voltage - Supply 0.698V ~ 0.876V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCVU5
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1020285-XCVU5P-L2FLVB2104E
Ultra Librarian 3D Model Ultra Librarian XCVU5P-L2FLVB2104E CAD Model

Description

The XCVU5P-L2FLVB2104E is a Virtex® UltraScale+™ FPGA from AMD Xilinx.

  • LABs/CLBs Number: 75072
  • Logic Elements/Cells Number: 1313763
  • Total RAM Bits: 190976000
  • I/O Number: 702
  • Voltage - Supply: 0.698V ~ 0.876V
  • Package / Case: 2104-BBGA, FCBGA
  • Operating Temperature: 0°C ~ 100°C (TJ)
  • ECCN: 3A001A7B
  • MSL: 4 (72 hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Amd
IC FPGA 312 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 312 21606000 530250 676-BBGA, FCBGA
Lowest to $2,786.9180
ECAD model for XCKU040-2FBVA676E
Microsemi Corporation
IC FPGA 233 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL010-1FGG484I
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Intel
IC FPGA 473 I/O 672BGA
Need more? Email Us
ECAD model for EP1S25B672C7
Microsemi Corporation
IC FPGA 133 I/O 196CSP
Lowest to $9.5138
ECAD model for AGL125V5-CSG196
Microsemi Corporation
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000-2FG324I
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7
Intel
IC FPGA 130 I/O 169UBGA
Lowest to $108.3334
ECAD model for 10M04SCU169C8G
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA / series Field Programmable Gate Array (FPGA) IC 44 256 64-VFBGA
Lowest to $2.9428
ECAD model for LCMXO2-256ZE-1UMG64I

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention