EN
  • EN
  • DE

MCP25625T-E/SS

Part No MCP25625T-E/SS
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 28SSOP  /  1/1 Transceiver CANbus 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 1Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MCP25625
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP25625T-E/SSCT,MCP25625T-E/SS-ND,MCP25625T-E/SSTR,MCP25625T-E/SSDKR
Standard Package 2,100
Win Source Part Number 967724-MCP25625T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP25625T-E/SS CAD Model

Description

Microchip Technology MCP25625T-E/SS CAN Controller

The MCP25625T-E/SS is a stand-alone Controller Area Network (CAN) controller with an integrated SPI interface, developed by Microchip Technology. It is a crucial component in automotive and industrial applications where reliable data communication is required. This device provides a seamless interface between a CAN protocol controller and the physical two-wire CAN bus, and is compliant with the ISO-11898 standard, including 24V systems.

The MCP25625T-E/SS operates at a voltage range of 4.5V to 5.5V, making it suitable for 5V systems, and is available in a 20-lead SSOP (Shrink Small Outline Package) form factor. It is designed to handle the demands of high-speed CAN applications with a maximum bus speed of 1 Mbps. The device also includes several features to enhance its reliability and ease of use.

  • Cross-wire Protection: The MCP25625T-E/SS is designed to withstand the conditions where the CANH and CANL bus lines may be swapped.
  • Loss of GND and Vbat Protection: This feature ensures that the device remains protected even if the ground connection is lost or if there is a direct connection to the battery voltage.
  • High ESD Protection: The integrated circuits are safeguarded from electrostatic discharge, ensuring the longevity and reliability of the device in harsh environments.
  • Low-power Mode: An on-chip low-power mode contributes to energy efficiency, which is particularly important for battery-operated systems.

The MCP25625T-E/SS is designed to be easy to implement in a system with its SPI interface, allowing for simple integration with most microcontrollers. It is also supported by Microchip's comprehensive development tools and software, which helps to reduce development time and cost.

Whether used in automotive electronics, industrial automation, or any system requiring robust data communication, the MCP25625T-E/SS offers a reliable and flexible solution for CAN network interfacing.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1589 $54.0657
30+ $3.4124 $102.3720
46+ $3.3058 $152.0668
63+ $3.1992 $201.5496
81+ $3.0925 $250.4925
109+ $2.7726 $302.2134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,121 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess