The TS861AID from STMicroelectronics is a cutting-edge, low-power single comparator renowned for its precision and efficiency. This device is a quintessential component for a wide array of applications, including industrial, automotive, and consumer electronics, where accurate voltage comparison is crucial.
Key Features
- Low Power Consumption: The TS861AID is designed to operate with minimal power requirements, making it ideal for battery-operated devices and energy-sensitive applications.
- High Precision: With its accurate comparison capabilities, the TS861AID ensures reliable performance for critical monitoring and control systems.
- Wide Supply Voltage Range: It supports a broad range of supply voltages, enhancing its versatility across various electronic platforms.
- Push-Pull Output Stage: The push-pull output stage allows for a direct drive of a TTL or CMOS logic gate, simplifying circuit design and reducing component count.
Applications
The TS861AID's precision and low power consumption make it suitable for a multitude of applications, such as:
- Threshold detectors and level shifters
- Battery chargers and monitors
- Window comparators
- Timing circuits
- Switching power supplies
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 10V
Input Offset Voltage
Max 7mV at 25°C
Output Type
Push-Pull
Operating Temperature Range
-40°C to +125°C
Package / Case
SOIC-8
The TS861AID is a testament to STMicroelectronics' commitment to high-quality and reliable semiconductor products. Whether you're developing a new project or upgrading an existing one, the TS861AID offers the performance and dependability you need.