EN
  • EN
  • DE

TDA7340G

Part No TDA7340G
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO SIGNAL 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PQFP (10x10)
Win Source Part Number 054090-TDA7340G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7340G CAD Model

Description

Introducing the TDA7340G Sound Processor from STMicroelectronics

The TDA7340G is a sophisticated sound processor chip developed by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This advanced audio processor is specifically designed for car radio applications, providing a high-quality audio experience for users on the go.

The TDA7340G is a versatile and feature-rich audio processor that incorporates various audio processing functions necessary for modern car radios. It is equipped with a powerful equalizer, capable of fine-tuning audio output to match the acoustics of different car interiors and user preferences. This ensures that listeners can enjoy a crisp, clear, and well-balanced sound regardless of the genre of music or the quality of the recording.

One of the key features of the TDA7340G is its sophisticated sound processing capabilities. It includes functions such as volume control, balance, fader, and mute control, allowing users to customize their listening experience easily. The processor also supports loudness compensation, which adjusts the sound quality at lower volumes to compensate for the human ear's sensitivity to different frequencies, ensuring that the audio remains dynamic and full-bodied even at low volume levels.

The TDA7340G is designed with the end-user in mind, offering a user-friendly interface that simplifies the integration into car radio systems. It is also compatible with various input sources, ensuring seamless integration with other audio components in the vehicle. The chip's low distortion and noise levels ensure that the audio output is of the highest fidelity, providing an immersive listening experience.

STMicroelectronics has equipped the TDA7340G with robust protection features, including short-circuit and thermal protection, to ensure reliable and long-lasting performance under the demanding conditions of automotive environments. The processor is packaged in a compact, heat-dissipating design, making it an ideal choice for space-constrained in-car entertainment systems.

In summary, the TDA7340G from STMicroelectronics represents a state-of-the-art solution for automotive audio processing. Its combination of advanced features, high-quality sound, and reliable performance make it an excellent choice for car manufacturers and audio enthusiasts looking to enhance the in-vehicle audio experience.

You May Also Be Interested in

NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
ON Semiconductor
Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess