Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tube
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 3V ~ 7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SA575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSSA575NG,2156-SA575NG-ON
Standard Package 18
Win Source Part Number 971123-SA575NG
Ultra Librarian 3D Model Ultra Librarian SA575NG CAD Model

Description

The SA575NG from ON Semiconductor stands out as a versatile and efficient low-voltage compandor tailored for signal processing applications. This integrated circuit is expertly designed to offer both compression and expansion functionalities, making it an ideal choice for systems requiring dynamic range control of audio signals. Its application areas are diverse, ranging from wireless communication systems to professional audio equipment.

Key Features

  • Low Voltage Operation: The SA575NG operates effectively at low voltages, which makes it suitable for battery-operated devices, ensuring minimal power consumption without compromising on performance.
  • Adjustable Compression and Expansion: It provides users with the flexibility to adjust compression and expansion ratios, allowing for precise dynamic range control tailored to the specific needs of the application.
  • Low Noise: With its low noise characteristics, the SA575NG ensures that the audio signal integrity is maintained, resulting in a clear and high-quality output.
  • Wide Dynamic Range: The device can handle a wide dynamic range of input signals, making it robust and versatile for various audio processing scenarios.

Applications

  • Wireless and Corded Microphones
  • Professional Audio Mixers
  • Telecommunications Devices
  • Audio Processing Equipment

Technical Specifications

The SA575NG is packaged in a 16-pin DIP (Dual In-line Package), which is well-suited for through-hole PCB mounting. It operates over a wide temperature range, making it reliable in various environmental conditions. Moreover, it is designed with an emphasis on ease of use, with a minimal number of external components required for operation, thereby simplifying the design and integration process for engineers.

Conclusion

ON Semiconductor's SA575NG is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. It is a testament to innovative engineering that brings together low voltage operation, adjustable parameters, and high-quality signal processing in a compact and user-friendly package. The SA575NG is not just a component; it is a solution that enhances the performance and efficiency of audio systems across various applications.

You May Also Be Interested in

Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ECAD model for R3920-CFAB-E1B
Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Stereo Digital Audio Multimedia
Lowest to $10.0211
ECAD model for TPA5052RSAT
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5219 $50.4380
49+ $2.0693 $101.3957
75+ $2.0046 $150.3450
104+ $1.9399 $201.7496
134+ $1.8753 $251.2902
179+ $1.6813 $300.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,330 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention