Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Audio Decoder
Supply Voltage , Digital 7.5V ~ 10.2V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number TDA7338
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1266165-TDA7338D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7338D CAD Model

Description

The TDA7338D is a high-performance signal processor designed specifically for car radio applications by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of STMicroelectronics’ extensive audio processor portfolio and is engineered to provide advanced signal processing capabilities to enhance the audio experience in automotive environments.

Key Features

  • High-Quality Sound Processing: With its sophisticated signal processing algorithms, the TDA7338D ensures exceptional sound quality, delivering a clear and dynamic audio performance for an immersive listening experience.
  • Adjustable Parameters: The device offers a variety of adjustable parameters such as volume, balance, fader, and tone controls (bass and treble), allowing for extensive customization of the audio output to suit user preferences and acoustic environments.
  • Multiple Input Channels: It features multiple input channels that support various audio sources, enabling seamless integration with other components of the car audio system such as CD players, radios, and auxiliary inputs.
  • Low Distortion: The TDA7338D boasts a low distortion rate, which is crucial for maintaining the integrity of the audio signal and preventing unwanted noise from affecting the sound quality.
  • Integrated Functions: The device includes integrated functions like loudness control, which enhances the listening experience at low volumes by boosting bass and treble frequencies.

Applications

The TDA7338D is primarily used in car radio systems, where it serves as a central component for audio signal processing. Its robust design and advanced features make it an ideal choice for automotive manufacturers and aftermarket audio system providers looking to deliver high-quality audio solutions to their customers.

Technical Specifications

  • Supply voltage range: 6V to 10V
  • Low external component count
  • Designed for car radio applications

STMicroelectronics' commitment to innovation and quality is evident in the TDA7338D, making it a reliable and efficient solution for automotive audio processing needs. By incorporating this processor into their systems, manufacturers can offer consumers an enhanced audio experience that stands out in today's competitive automotive market.

You May Also Be Interested in

Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $92.1225
ECAD model for TW5864A-BB1-CR
Renesas Electronics America
IC DECOD VIDEO NTSC/PAL 80TQFP / Video Decoder IC LCD TV/Monitor 80-TQFP (12x12)
Need more? Email Us
ECAD model for TW9909-TB2-GR
Analog Devices Inc.
IC VIDEO ENCODER 32LFCSP
Lowest to $16.7576
ECAD model for ADV7391WBCPZ
STMicroelectronics
IC DECODER AUDIO 2.5 64LFBGA / MPEG 2.5 LAYER III AUDIO DECODER
Need more? Email Us
ECAD model for STA013B$
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $10.3410
ECAD model for MAX9526ATJ+
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $176.8422
ECAD model for SAA6752HS/V104
Renesas Electronics America
262144-word x 8-bit x 3-FIFO MEMORY
Lowest to $64.2828
ECAD model for M66288FP
Intersil Corporation
NTSC/PAL Encoders
Need more? Email Us
ECAD model for HMP8156ACN
Intersil
IC VIDEO DECODER 68QFN / General Purpose Audio Codec 9ADC / 1DAC Ch 68-Pin QFN EP Tray
Lowest to $13.9399
ECAD model for TW2984-NA2-CR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention