EN
  • EN
  • DE

MAX9526ATJ+

Part No MAX9526ATJ+
Manufacturer Maxim Integrated
Catalog Interface - Encoders, Decoders, Converters
Description IC VID DECODER NTSC/PAL 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Video Decoder
Applications Automotive Systems, Players, TV
Operating Supply Voltage 1.8V
Voltage - Supply, Digital 1.8V
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x6)
Win Source Part Number 787222-MAX9526ATJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9526ATJ+ CAD Model

Description

The MAX9526ATJ+ from Maxim Integrated is a high-performance, low-power, 10-bit, NTSC/PAL/SECAM video decoder. It is designed to provide a simple solution for converting analog composite video signals to a digital format for use in various video processing applications. The decoder is ideal for security cameras, automotive rear-view cameras, video intercom systems, and any other application that requires a reliable and high-quality video interface.

Key Features

  • Supports NTSC, PAL, and SECAM video formats
  • Integrated anti-aliasing filter and 10-bit ADC
  • Automatic detection of video standard
  • Low power consumption
  • Programmable video output formats
  • Digital subcarrier PLL for accurate color decoding
  • Robust synchronization for weak or unstable signals
  • Small 5mm x 5mm, 32-pin TQFN package

Performance and Integration

The MAX9526ATJ+ offers excellent video performance with its 10-bit ADC and integrated anti-aliasing filter, ensuring sharp and accurate video reproduction. The device can automatically detect the input video standard and adjust its settings accordingly, simplifying the design process and ensuring compatibility with a wide range of video sources.

Power and Space Efficiency

This video decoder is designed with power efficiency in mind, making it suitable for portable and battery-powered applications. Its small footprint also makes it an excellent choice for space-constrained designs, without compromising on video quality or feature set.

Easy to Use

With its programmable output formats, the MAX9526ATJ+ can be easily integrated into various digital video systems. The digital subcarrier PLL ensures accurate color decoding even in the presence of phase shifts in the color burst, which is particularly important for applications like security cameras where color fidelity can be crucial.

Applications

The versatility of the MAX9526ATJ+ makes it suitable for a broad range of applications, including:

  • Security and surveillance systems
  • Automotive rear-view camera systems
  • Video intercoms
  • Personal video recorders
  • Portable media players

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
Lowest to $10.1190
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess