EN
  • EN
  • DE

HMP8156ACN

Part No HMP8156ACN
Manufacturer Intersil Corporation
Catalog Interface - Encoders, Decoders, Converters
Description NTSC/PAL Encoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1181556-HMP8156ACN
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMP8156ACN CAD Model

Description

The HMP8156ACN is a triple 8-bit video D/A (Digital-to-Analog) converter from Intersil Corporation (now Renesas). It is designed to provide high-quality analog video signals from digital inputs. It is commonly used in applications requiring the conversion of digital video data into analog formats for display on monitors or other analog video equipment. This device offers excellent linearity and low glitch energy, ensuring accurate and stable video output.

Applications

  • Video Graphics Cards
  • Set-Top Boxes
  • DVD Players
  • Video Processing Equipment
  • Industrial Display Systems

Features

  • Triple 8-Bit DACs: Provides high-resolution analog video output.
  • RS-343-A/RS-170 Compatible Outputs: Supports standard video signal formats.
  • Glitch-Free Design: Minimizes artifacts in the video output.
  • Low Power Consumption: Suitable for portable applications.
  • TTL Compatible Inputs: Simplifies interfacing with digital logic circuits.

Benefits

  • High-Quality Video Output: Ensures clear and accurate image reproduction.
  • Versatile Application: Suitable for a wide range of video processing tasks.
  • Improved System Performance: Enables high-resolution video display.
  • Simplified Design: Reduces the need for external components.

Additional Details

The HMP8156ACN features three independent 8-bit D/A converters, each dedicated to one of the RGB (Red, Green, Blue) color channels. This allows for the generation of high-resolution analog video signals with excellent color accuracy. The device is designed to be glitch-free, minimizing artifacts in the video output and ensuring a smooth and stable image. The HMP8156ACN is compatible with the RS-343-A and RS-170 video signal standards, making it suitable for use in a wide range of video display systems. The TTL-compatible inputs simplify interfacing with digital logic circuits, reducing the need for complex level-shifting circuitry. The device operates from a single 5V supply and consumes very little power, making it suitable for portable and battery-powered applications. The HMP8156ACN is available in a DIP package, providing easy integration into existing systems.

Technical Specifications (Typical):

  • Resolution: 8 Bits
  • Output Voltage Range: Specified in the datasheet
  • Settling Time: Specified in the datasheet
  • Supply Voltage: 5V
  • Operating Temperature: 0°C to +70°C
  • Package: DIP-28

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess