EN
  • EN
  • DE

STA013B$

Part No STA013B$
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO 2.5 64LFBGA / MPEG 2.5 LAYER III AUDIO DECODER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Type Audio Decoder
Applications Sound Cards, Players, Recorders
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Mounting SMD
Package 64-LFBGA
Manufacturer Package 64-LFBGA (8x8)
Win Source Part Number 795571-STA013B$
Popularity Medium
Supply and Demand Status Limited
Family Name STA013
Introduction Date November 17, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STA013B$ CAD Model

Description

The STA013B$ is a versatile audio decoder chip produced by STMicroelectronics, designed specifically for decoding MP3 (MPEG Audio Layer-3) compressed audio files. This integrated circuit is an ideal solution for high-quality audio applications, such as MP3 players, digital audio receivers, and other electronic devices that require MP3 playback capabilities.

Key Features

  • MP3 Decoding: Supports MPEG 1.0 & 2.0 layers 3 (ISO/IEC 11172-3 and ISO/IEC 13818-3), with all sampling frequencies and bitrates.
  • Audio Quality: Delivers high-quality sound reproduction with a signal-to-noise ratio that ensures clear audio output.
  • Flexibility: Includes I²S and S/PDIF outputs, making it compatible with a wide range of audio DACs and digital audio interfaces.
  • Low Power Consumption: Engineered for efficiency, the device is suitable for portable applications due to its low power requirements.
  • On-chip PLL: The integrated Phase-Locked Loop (PLL) circuitry allows for easy clock generation, reducing the need for external components.

Applications

The STA013B$ is an excellent choice for a variety of audio applications, including but not limited to:

  • Portable MP3 players
  • Car audio systems
  • Home audio and theater systems
  • Digital audio broadcasting (DAB) devices
  • USB audio peripherals

Technical Specifications

The STA013B$ is designed with technical precision to ensure reliable and efficient MP3 decoding. Its specifications include support for a wide range of bitrates, various sampling frequencies, and compatibility with multiple file formats. The chip's low power consumption makes it particularly well-suited for battery-operated devices.

Conclusion

STMicroelectronics' STA013B$ MP3 decoder combines performance, efficiency, and flexibility, making it a top choice for manufacturers and designers of audio playback devices. Its ability to deliver high-quality audio, along with its ease of integration into various systems, underscores its position as a leading solution in the audio decoding market.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess