EN
  • EN
  • DE

TDA7298V

Part No TDA7298V
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 28W HIFI HEPTAWATT7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 28W x 1 @ 8 Ohm
Supply Voltage - Operating ±6 V to 22 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 7-HEPTAWATT
Dimension Heptawatt-7 (Vertical, Bent and Staggered Leads)
Win Source Part Number 054088-TDA7298V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7298V CAD Model

Description

STMicroelectronics TDA7298V

The TDA7298V is a cutting-edge audio amplifier integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This powerful audio solution is designed to deliver high-quality sound amplification with minimal external components, making it an ideal choice for a wide range of audio applications.

Key Features

  • Amplifier Class: The TDA7298V operates as a Class AB amplifier, combining high audio performance with efficiency.
  • Output Power: Capable of delivering up to 80 watts of continuous output power into a 4-ohm load with excellent sound quality, ensuring loud and clear audio reproduction.
  • Wide Supply Voltage Range: It is designed to work with a supply voltage ranging from 8V to 36V, providing flexibility in various power supply scenarios.
  • Mute and Standby Functions: The IC includes both mute and standby functions, allowing for power-saving modes and noise-free power transitions.
  • Thermal Protection: The TDA7298V is equipped with thermal shutdown protection, safeguarding the IC from overheating and potential damage.

Applications

The versatility of the TDA7298V makes it suitable for an array of audio applications, such as:

  • Home audio systems
  • Active speakers
  • Television and computer audio systems
  • Mini and micro component audio systems

Design Advantages

With its Multiwatt15 packaging, the TDA7298V provides a compact solution for space-constrained designs. Additionally, the IC's minimal need for external components not only simplifies the circuit design but also reduces the overall system cost, making it a cost-effective solution for high-quality audio amplification.

Conclusion

The TDA7298V from STMicroelectronics stands out as a robust audio amplifier IC that combines power, efficiency, and versatility. Whether you're designing a sophisticated home theater system or looking for a reliable solution for commercial audio products, the TDA7298V offers the performance and features necessary to meet the demands of today's audio enthusiasts.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess