EN
  • EN
  • DE

PS7141-A

Part No PS7141-A
Manufacturer CEL
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352311-PS7141-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7141-A CAD Model

Description

The PS7141-A is a solid-state relay (SSR) manufactured by California Eastern Laboratories (CEL). It is engineered for a variety of applications that require robust electrical isolation and efficient switching capabilities. This relay provides a dependable solution for controlling various AC or DC loads, typically in industrial and commercial environments.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs) for controlling actuators, valves, and other automated equipment.
  • Temperature control systems: Implemented in thermostats, heating elements, and cooling systems for precise temperature regulation.
  • Lighting control: Employed in dimming systems, stage lighting, and architectural lighting applications.
  • Power supply switching: Used in power distribution units (PDUs) and uninterruptible power supplies (UPS) for reliable power switching.
  • Motor control: Utilized in small motor drives and control circuits for appliances and industrial equipment.

Features

  • High isolation voltage: Offers robust electrical isolation between the input and output, safeguarding sensitive control circuitry.
  • Low on-state resistance: Minimizes power dissipation and voltage drop during conduction.
  • Fast switching time: Provides rapid response times for dynamic load control.
  • Compact package: Facilitates high-density mounting in space-constrained applications.
  • Long operational life: Solid-state design ensures extended service life with minimal maintenance.
  • Zero-crossing detection (optional): Reduces electromagnetic interference (EMI) and inrush current for AC load switching.

Benefits

  • Enhanced safety: High isolation voltage protects equipment and personnel from hazardous voltages.
  • Increased reliability: Solid-state design eliminates mechanical wear, reducing downtime and maintenance costs.
  • Improved energy efficiency: Low on-state resistance minimizes power loss and heat generation.
  • Precise control: Fast switching time enables accurate and responsive control of loads.
  • Simplified integration: Compact package and ease of use streamline system design and installation.

Additional Details

The PS7141-A typically operates with a DC control voltage to activate the internal switching mechanism. The output can switch AC or DC voltages depending on the specific model. It uses optical isolation, which involves an LED and a photosensitive device, to achieve high isolation voltage. The device is commonly available in various package types, including DIP (Dual In-line Package) and SMD (Surface Mount Device). For precise electrical characteristics, such as input control voltage range, output voltage and current ratings, isolation voltage, and thermal characteristics, consult the official datasheet from CEL.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess