EN
  • EN
  • DE

STA517B13TR

Part No STA517B13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 60 V 6 A quad power half bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 194162-STA517B13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA517B13TR CAD Model

Description

Introducing the STA517B13TR from STMicroelectronics

The STA517B13TR is a sophisticated audio amplifier integrated circuit (IC) designed by STMicroelectronics, a leader in semiconductor solutions. This innovative product is part of their audio power amplifier series and is well-suited for a range of applications that demand high-quality sound reproduction and efficient power management.

Key Features

  • Multiwatt15 PowerSO Package: The STA517B13TR comes in a compact and thermally efficient package, ensuring that it can deliver high power levels without overheating, making it ideal for space-constrained applications.
  • Power Output: It boasts an impressive power output capability, capable of driving loads with excellent sound clarity and minimal distortion, providing an immersive audio experience.
  • Flexibility: This IC is designed to be flexible and can be used in a variety of configurations, including single or multi-channel setups, making it a versatile choice for designers.
  • Advanced Diagnostics: The STA517B13TR is equipped with built-in diagnostics that help in detecting and preventing issues such as short circuits or over-temperature conditions, enhancing the reliability and longevity of the end product.

Applications

The STA517B13TR is ideally suited for high-performance audio applications, such as:

  • Home theater systems
  • Active speakers
  • Soundbars
  • Car audio systems

Technical Specifications

Some of the technical specifications of the STA517B13TR include:

  • Output Power: Up to 100W per channel
  • Load Impedance: Compatible with 4-8 Ohm speakers
  • Signal-to-Noise Ratio (SNR): High SNR for crystal-clear sound
  • Efficiency: High efficiency to minimize power loss and heat generation

STMicroelectronics has a reputation for quality and reliability, and the STA517B13TR is no exception. It is designed to meet the stringent demands of modern audio applications, providing designers with a powerful tool to enhance the audio experience in their products. With its robust design, advanced features, and flexibility, the STA517B13TR is a top choice for anyone looking to incorporate a high-quality audio amplifier into their design.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5883 $65.1766
5+ $26.7394 $133.6970
7+ $25.9032 $181.3224
10+ $25.0681 $250.6810
12+ $24.2331 $290.7972
16+ $21.7256 $347.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess