EN
  • EN
  • DE

TDA7267A

Part No TDA7267A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W MONO AB 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 8 Ohm
Supply Voltage - Operating 5 V to 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PowerDIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 1106558-TDA7267A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TDA7267
Introduction Date June 17, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7267A CAD Model

Description

The TDA7267A is a monolithic integrated circuit in a Pentawatt package, designed for use as a class AB audio amplifier. Produced by STMicroelectronics, a leader in semiconductor solutions, this IC is specifically engineered to deliver high-quality sound reproduction in a range of consumer electronics applications.

Key Features

  • High Output Power: Capable of delivering up to 5.5W of continuous output power into a 8 Ohm load with 10% THD/N.
  • Low Distortion: Ensures clear audio reproduction with minimal distortion, making it ideal for high-fidelity audio systems.
  • Minimal External Components: Requires very few external components, which simplifies circuit design and reduces overall system cost.
  • Multiple Protection Systems: Includes thermal shutdown, as well as short-circuit and open-ground protection, enhancing the reliability and longevity of the device.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range from 3.5V to 18V, providing design flexibility for various applications.

Applications

The TDA7267A is versatile and can be used in a variety of audio applications, including:

  • Television and monitor audio systems
  • Portable speakers and docking stations
  • Compact Hi-Fi systems
  • Background music systems

Technical Specifications

Parameter Value Output Power 5.5W (max) Load Impedance 8 Ohm Supply Voltage 3.5V to 18V THD+N 10% (at rated power) Package Pentawatt

The TDA7267A is an excellent choice for designers looking for a cost-effective, high-performance audio amplifier solution. With its robust feature set and the reputation of STMicroelectronics for quality and reliability, it stands out as a top choice for audio amplification needs.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess