EN
  • EN
  • DE

TDA7361

Part No TDA7361
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE NBFM IF SYSTEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362402-TDA7361
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7361 CAD Model

Description

The TDA7361 is a versatile audio amplifier integrated circuit from STMicroelectronics, designed to deliver high-quality sound in automotive and consumer audio applications. This robust IC offers an impressive blend of features that make it a popular choice for car radio and simple audio system implementations.

At the heart of the TDA7361 is a 25-watt monolithic integrated circuit, which powers a bridge-tied load (BTL) amplifier capable of driving speakers with high efficiency and minimal heat generation. With a wide supply voltage range, the TDA7361 can operate effectively in various power environments, ensuring consistent performance even in fluctuating conditions.

The TDA7361 boasts several key features that enhance its audio performance and user experience:

  • Flexibility: The device supports multiple input sources, allowing users to switch between them seamlessly.
  • Volume Control: An integrated volume control function provides users with the ability to adjust the audio output level to their preference.
  • Standby Function: An innovative standby mode helps in reducing power consumption when the amplifier is not in use, making it an energy-efficient solution.
  • Mute Function: The mute function enables the user to silence the audio output without turning off the device, offering convenience in operation.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.

With its compact size and minimal external component requirements, the TDA7361 is easy to integrate into existing designs, providing a cost-effective solution for high-fidelity audio amplification. Its rugged construction and built-in protections make it exceptionally reliable in the demanding automotive environment.

For designers and hobbyists looking for an audio amplifier that offers both performance and practicality, the TDA7361 from STMicroelectronics is a standout choice. Its combination of power, versatility, and reliability makes it a solid foundation for any audio amplification project.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess