Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.9W x 1 at 8Ohm
Supply Voltage (V) 1.8V ~ 15V
Features Mute, Shutdown
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package 8-Mini DIP
Manufacturer Package 8-DIP
Family Part Number TDA7233
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1266142-TDA7233
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7233 CAD Model

Description

STMicroelectronics TDA7233 Audio Amplifier

The TDA7233 from STMicroelectronics is a monolithic integrated circuit designed to function as a power audio amplifier capable of delivering a high-quality sound experience. This device is particularly suited for applications where space and power efficiency are crucial, such as portable audio devices, small-scale sound systems, and various multimedia gadgets.

With its compact DIP-8 (Dual In-line Package) or SO-8 (Small Outline Package) footprint, the TDA7233 is optimized for ease of integration into a wide array of audio circuits. The chip's small size makes it an excellent choice for space-constrained designs, while its low power consumption ensures extended battery life in portable applications.

The TDA7233 is capable of delivering up to 1 watt of continuous RMS power into an 8-ohm load with a power supply ranging from 1.8V to 15V, making it extremely versatile for different power scenarios. Its wide supply voltage range allows designers to use it in a variety of environments and with different power sources, from batteries to AC adapters.

One of the key features of the TDA7233 is its low crossover distortion, which ensures a clear and natural sound reproduction. The amplifier also includes a mute function that can be activated via a simple control pin, allowing the user to easily silence the audio output without needing to power down the entire system. This feature is particularly useful in battery-powered applications where power conservation is essential.

The TDA7233 also boasts built-in protection features, including short-circuit protection and thermal shutdown, which safeguard the device and the overall system against potential damage from overheating or wiring errors. This enhances the reliability and longevity of the product, ensuring that it continues to perform optimally even under challenging conditions.

In summary, the TDA7233 from STMicroelectronics is a high-quality, power-efficient audio amplifier ideal for a variety of applications. Its compact size, low power consumption, and robust protection features make it a smart choice for designers looking to create compact and reliable audio solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention