EN
  • EN
  • DE

TDA2822 6V

Part No TDA2822 6V
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215857-TDA2822 6V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2822 6V CAD Model

Description

The TDA2822 from STMicroelectronics is a monolithic integrated circuit designed for use as a low voltage, dual-channel audio power amplifier. It is particularly well-suited for stereo and bridge amplifier applications in portable audio devices, such as radios, tape players, and personal music players.

Key Features:

  • Supply Voltage: Operates on a supply voltage as low as 3V and up to 15V, making it versatile for various battery-operated devices. However, the optimal performance is achieved at 6V, providing a perfect balance between power consumption and audio output quality.
  • Output Power: Capable of delivering up to 1.1 watts of power per channel into a 4-ohm load with a 9V supply, it can drive most small to medium-sized speakers, providing clear and robust audio performance.
  • Low Distortion: Ensures high-fidelity sound reproduction with minimal distortion, making it ideal for high-quality audio applications.
  • Minimum External Components: Requires very few external components, which simplifies circuit design and reduces overall system cost.
  • Dual Channels: The dual amplifier design allows for stereo audio output, with each channel capable of being used independently, or they can be bridged for increased output power.
  • Flexible Use: With its ability to function in different configurations, such as stereo, bridge, or single-ended, the TDA2822 provides flexibility for designers to use it in a wide range of audio applications.

Applications:

The TDA2822 is an ideal choice for a variety of audio amplification needs. Its compact size and efficiency make it a go-to option for portable audio devices, but it can also be used in:

  • Portable Radios
  • Personal Music Players
  • Intercom Systems
  • TV Sound Systems
  • Line Drivers
  • Alarm Systems

With its low power consumption and flexible operating voltage, the TDA2822 is a practical solution for enhancing the audio experience in consumer electronic products.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess