Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343628-P8NC60FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8NC60FP CAD Model

Description

The P8NC60FP is a robust N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet a wide variety of needs in the electronics industry, offering high performance in a range of applications. With its state-of-the-art manufacturing, the P8NC60FP is a testament to STMicroelectronics' commitment to providing high-quality and reliable components.

Key Features

  • Voltage Capability: The P8NC60FP is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
  • Current Handling: It can support a continuous drain current (I<sub>D) of up to 6A, allowing it to drive significant loads.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which minimizes power losses and improves efficiency in operation.
  • Fast Switching: With fast switching capabilities, the P8NC60FP enhances performance in circuits where speed is crucial.
  • Gate Charge: It has an optimized gate charge that reduces switching losses, further improving the efficiency of the device.
  • Thermal Resistance: The P8NC60FP is designed with excellent thermal resistance characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The versatility of the P8NC60FP MOSFET makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Inverters and other Power Conversion Systems

Quality and Reliability

STMicroelectronics ensures that the P8NC60FP meets the highest standards of quality and reliability. The device is subjected to rigorous testing and quality control processes, which guarantees performance consistency and long-term durability for end-users. Whether for industrial, commercial, or consumer applications, the P8NC60FP stands as a testament to STMicroelectronics' dedication to excellence in electronic component design and manufacturing.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention