EN
  • EN
  • DE

HCF40174BE

Part No HCF40174BE
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824647-HCF40174BE
Ultra Librarian 3D Model Ultra Librarian HCF40174BE CAD Model

Description

The HCF40174BE is a high-performance integrated circuit produced by STMicroelectronics, designed to deliver efficient and reliable logic operations. This particular model is a hex D-type flip-flop, which means it contains six individual D-type flip-flops within a single package. Each flip-flop has a separate data input (D), clock input (C), and output (Q). The device is widely used in digital electronics for its ability to store bits of information and act as a temporary memory device.

With its D-type configuration, the flip-flops in the HCF40174BE can be triggered on the edge of the clock input, making it suitable for applications that require synchronization. The outputs change state on the rising edge of the clock, providing a predictable and stable output that is essential for sequential logic operations.

This IC is part of the 4000 series CMOS (Complementary Metal-Oxide-Semiconductor) logic family, which is known for its low power consumption and high noise immunity. The HCF40174BE operates over a wide voltage range from 3V to 15V, allowing it to be used in various power environments and making it compatible with other logic families when interfaced properly.

STMicroelectronics has designed the HCF40174BE with versatility in mind. It is encapsulated in a 16-pin dual in-line package (DIP), which makes it easy to handle and integrate into both prototyping and production-scale circuit boards. The pin configuration is standardized, which simplifies the design process and ensures compatibility with a wide range of socket and soldering technologies.

Applications for the HCF40174BE are diverse and include, but are not limited to, memory registers, counters, and control circuits. Its ability to maintain the state of a binary bit until directed to change makes it an invaluable component in digital systems where data integrity and order are paramount.

Overall, the HCF40174BE from STMicroelectronics is a reliable and functional choice for designers and engineers looking to implement D-type flip-flops in their digital applications. Its combination of low power consumption, high voltage range, and noise immunity ensures that it remains a preferred choice for a wide array of electronic designs.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0424 $60.6360
35+ $3.3169 $116.0915
54+ $3.2132 $173.5128
75+ $3.1096 $233.2200
97+ $3.0059 $291.5723
129+ $2.6950 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess