EN
  • EN
  • DE

TDA2051

Part No TDA2051
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 40W Hi-Fi AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1265939-TDA2051
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2051 CAD Model

Description

STMicroelectronics TDA2051 High-Performance Hi-Fi Audio Amplifier IC

The TDA2051 is a versatile and high-quality audio amplifier integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. Designed for hi-fi applications, the TDA2051 is capable of delivering up to 50 watts of music power into a 4-ohm load with excellent sound quality, making it an ideal choice for audio enthusiasts and professionals alike.

One of the key features of the TDA2051 is its minimalistic design, requiring only a few external components to operate. This simplicity allows for a straightforward and compact circuit layout, which can be beneficial in reducing noise and interference, thereby enhancing the overall sound quality. The IC is equipped with a wide range of supply voltages, from ±10V to ±25V, providing flexibility in various audio applications.

The TDA2051 boasts a high slew rate, which ensures a wide bandwidth and accurate reproduction of the audio signal. This makes it suitable for high-fidelity audio systems where preserving the integrity of the sound is crucial. Additionally, the IC incorporates a range of protection features, including short-circuit protection and thermal overload protection, which safeguard the amplifier and the speakers from potential damage.

Another advantage of the TDA2051 is its low harmonic distortion and low noise level, which contribute to a clear and precise audio output. The IC's capability to operate in a split power supply configuration further enhances its performance by improving the signal-to-noise ratio and eliminating the need for a coupling capacitor.

The TDA2051 is available in a Pentawatt vertical package, which not only allows for efficient heat dissipation but also makes it easy to mount onto a heatsink for improved thermal management. This packaging, combined with its robust design, ensures reliable operation even under demanding conditions.

In summary, the STMicroelectronics TDA2051 is a high-performance audio amplifier that offers exceptional sound quality, ease of use, and a strong set of features, making it a top choice for building hi-fi audio amplifiers, active speakers, and other high-end audio equipment.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess